Essentra Components Bushings, Grommets PGSB-1519A

Description
"Circular - 0.748"" (19.00mm) Bushing, Split 0.570"" (14.48mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.748"" (19.00mm) Bushing, Split 0.570"" (14.48mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC4637-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC4637-ND
Bushings, Grommets RPC4637-ND
"Circular - 0.748"" (19.00mm) Bushing, Split 0.570"" (14.48mm) Black"

"Circular - 0.748"" (19.00mm) Bushing, Split 0.570"" (14.48mm) Black"

Buy Now Datasheet
Grommet, Nylon 6.6, 19Mm, Black; Grommet Type Essentra Components - 85AH9870 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6.6, 19Mm, Black; Grommet Type Essentra Components
85AH9870
Grommet, Nylon 6.6, 19Mm, Black; Grommet Type Essentra Components 85AH9870
GROMMET, NYLON 6.6, 19MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:14.5mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:19mm; Panel Thickness Max:3.3mm; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, NYLON 6.6, 19MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:14.5mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:19mm; Panel Thickness Max:3.3mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC4637-ND 85AH9870
Product Name Bushings, Grommets Grommet, Nylon 6.6, 19Mm, Black; Grommet Type Essentra Components
Material Plastic; Polyamide (PA66), Nylon 6/6 Other; Nylon 6.6 (Polyamide 6.6)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN930-3 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3750 inch (9.52 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 333.198 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - S76/BLK - S76/BLK - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 3.06 inch (77.79 mm)
View Details