Essentra Components Bushings, Grommets PGSB-1013

Description
"Circular - 0.512"" (13.00mm) Bushing 0.402"" (10.21mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.512"" (13.00mm) Bushing 0.402"" (10.21mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC1852-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC1852-ND
Bushings, Grommets RPC1852-ND
"Circular - 0.512"" (13.00mm) Bushing 0.402"" (10.21mm) Black"

"Circular - 0.512"" (13.00mm) Bushing 0.402"" (10.21mm) Black"

Buy Now Datasheet
Grommet, Nylon 6.6, 13Mm, Black; Grommet Type Essentra Components - 66AJ4327 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6.6, 13Mm, Black; Grommet Type Essentra Components
66AJ4327
Grommet, Nylon 6.6, 13Mm, Black; Grommet Type Essentra Components 66AJ4327
GROMMET, NYLON 6.6, 13MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:10.2mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:13mm; Panel Thickness Max:0.8mm; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, NYLON 6.6, 13MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:10.2mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:13mm; Panel Thickness Max:0.8mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC1852-ND 66AJ4327
Product Name Bushings, Grommets Grommet, Nylon 6.6, 13Mm, Black; Grommet Type Essentra Components
Material Plastic; Polyamide (PA66), Nylon 6/6 Other; Nylon 6.6 (Polyamide 6.6)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-2-16 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.1250 inch (3.17 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 692.619 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
SPLIT CABLE GROMMET (GOLD PLATING) - CHC-S26GC - CHC-S26GC - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.6875 inch (17.46 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details