Essentra Components Bushings, Grommets PGSB-0710

Description
"Circular - 0.394"" (10.01mm) Bushing 0.284"" (7.21mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.394"" (10.01mm) Bushing 0.284"" (7.21mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC4630-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC4630-ND
Bushings, Grommets RPC4630-ND
"Circular - 0.394"" (10.01mm) Bushing 0.284"" (7.21mm) Black"

"Circular - 0.394"" (10.01mm) Bushing 0.284"" (7.21mm) Black"

Buy Now Datasheet
Grommet, Nylon 6.6, 10Mm, Black; Grommet Type Essentra Components - 66AJ4326 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6.6, 10Mm, Black; Grommet Type Essentra Components
66AJ4326
Grommet, Nylon 6.6, 10Mm, Black; Grommet Type Essentra Components 66AJ4326
GROMMET, NYLON 6.6, 10MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:7.2mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:10mm; Panel Thickness Max:1.6mm; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, NYLON 6.6, 10MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:7.2mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:10mm; Panel Thickness Max:1.6mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC4630-ND 66AJ4326
Product Name Bushings, Grommets Grommet, Nylon 6.6, 10Mm, Black; Grommet Type Essentra Components
Material Plastic; Polyamide (PA66), Nylon 6/6 Other; Nylon 6.6 (Polyamide 6.6)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-7-11 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.4375 inch (11.11 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 30.123 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - LSU60WT - LSU60WT - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.69 inch (42.86 mm)
Overall Thickness 2.38 inch (60.32 mm)
View Details