Essentra Components Bushings, Grommets PGSA-2327A

Description
"Circular - 1.067"" (27.10mm) Bushing, Split 0.902"" (22.91mm) Black"
Request a Quote Datasheet
Description
"Circular - 1.067"" (27.10mm) Bushing, Split 0.902"" (22.91mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC4628-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC4628-ND
Bushings, Grommets RPC4628-ND
"Circular - 1.067"" (27.10mm) Bushing, Split 0.902"" (22.91mm) Black"

"Circular - 1.067"" (27.10mm) Bushing, Split 0.902"" (22.91mm) Black"

Buy Now Datasheet
Grommet, Nylon 6.6, 27.1Mm, Black; Grommet Type Essentra Components - 66AJ4324 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6.6, 27.1Mm, Black; Grommet Type Essentra Components
66AJ4324
Grommet, Nylon 6.6, 27.1Mm, Black; Grommet Type Essentra Components 66AJ4324
GROMMET, NYLON 6.6, 27.1MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:22.9mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:27.1mm; Panel Thickness Max:1mm; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, NYLON 6.6, 27.1MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:22.9mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:27.1mm; Panel Thickness Max:1mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC4628-ND 66AJ4324
Product Name Bushings, Grommets Grommet, Nylon 6.6, 27.1Mm, Black; Grommet Type Essentra Components
Material Plastic; Polyamide (PA66), Nylon 6/6 Other; Nylon 6.6 (Polyamide 6.6)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-6-10 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3750 inch (9.52 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 217.405 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
VENTILATOR W/ CABLE GROMMET (BROWN) - APD-KH260-BR - APD-KH260-BR - Sugatsune America, Inc.
Specs
Overall Thickness 0.4375 inch (11.11 mm)
Material Plastic
View Details