Essentra Components Cable Assembly PGSA-2024A

Description
BUSHING SPLIT 0.768" NYLON BLACK Product overview: PGSA-2024A from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Grommets & Bushings, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 491-PGSA-2024A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
BUSHING SPLIT 0.768" NYLON BLACK Product overview: PGSA-2024A from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Grommets & Bushings, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 491-PGSA-2024A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 491-PGSA-2024A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
491-PGSA-2024A
Cable Assembly 491-PGSA-2024A
BUSHING SPLIT 0.768" NYLON BLACK Product overview: PGSA-2024A from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Grommets & Bushings, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 491-PGSA-2024A can be used for catalog matching and distributor lookup.

BUSHING SPLIT 0.768" NYLON BLACK Product overview: PGSA-2024A from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Grommets & Bushings, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 491-PGSA-2024A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Bushings, Grommets - PGSA-2024A
761694-PGSA-2024A
Bushings, Grommets - PGSA-2024A 761694-PGSA-2024A
Manufacturer: Essentra Components Win Source Part Number: 761694-PGSA-2024A Series: PGSA Color: Black Features: Snap-Mount For Use With/Related Products: Cable, Wires Material Flammability Rating: UL94 V-2 Panel Cutout Dimensions: Circular - 0.945" (24.00mm) Panel Thickness: 0.039" ~ 0.063" (0.99mm ~ 1.60mm) Material: Polyamide (PA66), Nylon 6/6 Family Name: PGSA Categories: Cables, Wires - Management Bushing, Grommet Type: Bushing, Split Diameter - Inside: 0.768" (19.50mm) Introduction Date: August 18, 2003 ECCN: EAR99 Country of Origin: United Kingdom Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Essentra Components
Win Source Part Number: 761694-PGSA-2024A
Series: PGSA
Color: Black
Features: Snap-Mount
For Use With/Related Products: Cable, Wires
Material Flammability Rating: UL94 V-2
Panel Cutout Dimensions: Circular - 0.945" (24.00mm)
Panel Thickness: 0.039" ~ 0.063" (0.99mm ~ 1.60mm)
Material: Polyamide (PA66), Nylon 6/6
Family Name: PGSA
Categories: Cables, Wires - Management
Bushing, Grommet Type: Bushing, Split
Diameter - Inside: 0.768" (19.50mm)
Introduction Date: August 18, 2003
ECCN: EAR99
Country of Origin: United Kingdom
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number 491-PGSA-2024A 761694-PGSA-2024A
Product Name Cable Assembly Bushings, Grommets - PGSA-2024A
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.7500 ft (2.29 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers