Essentra Components Bushings, Grommets PGSA-1013A

Description
"Circular - 0.512"" (13.00mm) Bushing, Split 0.362"" (9.20mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.512"" (13.00mm) Bushing, Split 0.362"" (9.20mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC1589-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC1589-ND
Bushings, Grommets RPC1589-ND
"Circular - 0.512"" (13.00mm) Bushing, Split 0.362"" (9.20mm) Black"

"Circular - 0.512"" (13.00mm) Bushing, Split 0.362"" (9.20mm) Black"

Buy Now Datasheet
Grommet, Nylon 6.6, 13Mm, Black; Grommet Type Essentra Components - 85AH9858 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6.6, 13Mm, Black; Grommet Type Essentra Components
85AH9858
Grommet, Nylon 6.6, 13Mm, Black; Grommet Type Essentra Components 85AH9858
GROMMET, NYLON 6.6, 13MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:9.2mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:13mm; Panel Thickness Max:1.5mm; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, NYLON 6.6, 13MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:9.2mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:13mm; Panel Thickness Max:1.5mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC1589-ND 85AH9858
Product Name Bushings, Grommets Grommet, Nylon 6.6, 13Mm, Black; Grommet Type Essentra Components
Material Plastic; Polyamide (PA66), Nylon 6/6 Other; Nylon 6.6 (Polyamide 6.6)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-6-10 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3750 inch (9.52 mm)
View Details
Mid Power SPEC Pak ® Sealing Grommet (Pm32) - B02130P5 - Anderson Power Products
Specs
Inside Diameter 0.2362 to 0.2835 inch (6 to 7.2 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 93.262 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
VENTILATOR W/ CABLE GROMMET (BLACK) - APD-KH260-BL - APD-KH260-BL - Sugatsune America, Inc.
Specs
Overall Thickness 0.4375 inch (11.11 mm)
Material Plastic
View Details