Essentra Components Cables, Wires - Management - Fiber Optic Cables OFBLT-C1-5-01

Description
Win Source Part Number: 1315448-OFBLT-C1-5-0 1 Category: Cables, Wires - Management>Fiber Optic Cables Series: Richco Type: Clip, Bend Limited Tubing Package: Bulk Specifications: Hinged Top Lock ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Base Product Number: OFBLT
Request a Quote Datasheet
Description
Win Source Part Number: 1315448-OFBLT-C1-5-0 1 Category: Cables, Wires - Management>Fiber Optic Cables Series: Richco Type: Clip, Bend Limited Tubing Package: Bulk Specifications: Hinged Top Lock ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Base Product Number: OFBLT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Fiber Optic Cables
1315448-OFBLT-C1-5-01
Cables, Wires - Management - Fiber Optic Cables 1315448-OFBLT-C1-5-01
Win Source Part Number: 1315448-OFBLT-C1-5-0 1 Category: Cables, Wires - Management>Fiber Optic Cables Series: Richco Type: Clip, Bend Limited Tubing Package: Bulk Specifications: Hinged Top Lock ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Base Product Number: OFBLT

Win Source Part Number: 1315448-OFBLT-C1-5-01
Category: Cables, Wires - Management>Fiber Optic Cables
Series: Richco
Type: Clip, Bend Limited Tubing
Package: Bulk
Specifications: Hinged Top Lock
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Base Product Number: OFBLT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1315448-OFBLT-C1-5-01
Product Name Cables, Wires - Management - Fiber Optic Cables
Unlock Full Specs
to access all available technical data

Similar Products

UHF Male Test Cable, RG58C/U - 1036 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Flexible Coaxial Cable 26.5 GHz - FC102 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details