Essentra Components Screw, Pan Head Phillips, 8-32 Unc,pk100; Thread Size Imperial Essentra Components NSP 8 12 01

Description
SCREW, PAN HEAD PHILLIPS, 8-32 UNC,PK100; Thread Size - Imperial:8-32 UNC; Thread Size - Metric:-; Screw Length:19.1mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Screw Head Style:Pan Head Phillips; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Description
SCREW, PAN HEAD PHILLIPS, 8-32 UNC,PK100; Thread Size - Imperial:8-32 UNC; Thread Size - Metric:-; Screw Length:19.1mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Screw Head Style:Pan Head Phillips; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Screw, Pan Head Phillips, 8-32 Unc,pk100; Thread Size Imperial Essentra Components - 69AC6270 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Pan Head Phillips, 8-32 Unc,pk100; Thread Size Imperial Essentra Components
69AC6270
Screw, Pan Head Phillips, 8-32 Unc,pk100; Thread Size Imperial Essentra Components 69AC6270
SCREW, PAN HEAD PHILLIPS, 8-32 UNC,PK100; Thread Size - Imperial:8-32 UNC; Thread Size - Metric:-; Screw Length:19.1mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Screw Head Style:Pan Head Phillips; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SCREW, PAN HEAD PHILLIPS, 8-32 UNC,PK100; Thread Size - Imperial:8-32 UNC; Thread Size - Metric:-; Screw Length:19.1mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Screw Head Style:Pan Head Phillips; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 69AC6270
Product Name Screw, Pan Head Phillips, 8-32 Unc,pk100; Thread Size Imperial Essentra Components
Head Type Pan Head; Other; Pan Head Phillips
Unlock Full Specs
to access all available technical data

Similar Products

Socket Pin Flat Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Machine Screw; Sheet Metal Screw
Head Type Flat Head
Material Steel; Stainless Steel
View Details
Metric Flat Head Hex Socket Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Flat Head; Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
M2 x 0.4 Cap Screw, 10 mm Long, Qty 50 - SH2MS10 - Newport MKS
Specs
Screw Type Cap Screw
Metric M2
View Details