Essentra Components Bushings, Grommets NGSG-3

Description
Edging - 100' L (30.48m) Grommet - Edging, Solid Natural
Request a Quote Datasheet
Description
Edging - 100' L (30.48m) Grommet - Edging, Solid Natural
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC4497-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC4497-ND
Bushings, Grommets RPC4497-ND
Edging - 100' L (30.48m) Grommet - Edging, Solid Natural

Edging - 100' L (30.48m) Grommet - Edging, Solid Natural

Buy Now Datasheet
Grommet, Nylon, Natural; Grommet Type Essentra Components - 85AH8870 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon, Natural; Grommet Type Essentra Components
85AH8870
Grommet, Nylon, Natural; Grommet Type Essentra Components 85AH8870
GROMMET, NYLON, NATURAL; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:-; Panel Thickness Max:4.2mm; Grommet Colour:Natural; Product Range:NGSG Series RoHS Compliant: Yes

GROMMET, NYLON, NATURAL; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:-; Panel Thickness Max:4.2mm; Grommet Colour:Natural; Product Range:NGSG Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC4497-ND 85AH8870
Product Name Bushings, Grommets Grommet, Nylon, Natural; Grommet Type Essentra Components
Material Plastic; Polyamide (PA), Nylon Other; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-10-20 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.6250 inch (15.87 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 76.245 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - S76/CM - S76/CM - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 3.06 inch (77.79 mm)
View Details