Essentra Components Cables, Wires - Management - Cable Supports and Fasteners MWSEB-2-01A-RT

Description
Win Source Part Number: 1092272-MWSEB-2-01A- RT Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clip, Wire Saddle on Base Color: Natural Package: Bulk Length: 0.370" (9.40mm) Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Height: 0.331" (8.40mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.370" (9.40mm) Type Attributes: Micro Opening Size: 0.190" L x 0.130" H (4.83mm x 3.30mm) Adhesive: Acrylic Based (RMS-15) Mounting Type: Adhesive Alternative Parts (Cross-Reference): PWMS-H25-M; CCS19-S8-C; CCS50-S8-CMWSEB-2-01 -A-RT; MWSEB-2-01-ART; MWSEB201ART; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: MWSEB-2-01A-RT-ND,61 030012,MWSEB-2-01A-R T-NDR,MWSEB201ART,RP C1233 Base Product Number: MWSEB
Request a Quote Datasheet
Description
Win Source Part Number: 1092272-MWSEB-2-01A- RT Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clip, Wire Saddle on Base Color: Natural Package: Bulk Length: 0.370" (9.40mm) Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Height: 0.331" (8.40mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.370" (9.40mm) Type Attributes: Micro Opening Size: 0.190" L x 0.130" H (4.83mm x 3.30mm) Adhesive: Acrylic Based (RMS-15) Mounting Type: Adhesive Alternative Parts (Cross-Reference): PWMS-H25-M; CCS19-S8-C; CCS50-S8-CMWSEB-2-01 -A-RT; MWSEB-2-01-ART; MWSEB201ART; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: MWSEB-2-01A-RT-ND,61 030012,MWSEB-2-01A-R T-NDR,MWSEB201ART,RP C1233 Base Product Number: MWSEB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1092272-MWSEB-2-01A-RT
Cables, Wires - Management - Cable Supports and Fasteners 1092272-MWSEB-2-01A-RT
Win Source Part Number: 1092272-MWSEB-2-01A- RT Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clip, Wire Saddle on Base Color: Natural Package: Bulk Length: 0.370" (9.40mm) Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Height: 0.331" (8.40mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.370" (9.40mm) Type Attributes: Micro Opening Size: 0.190" L x 0.130" H (4.83mm x 3.30mm) Adhesive: Acrylic Based (RMS-15) Mounting Type: Adhesive Alternative Parts (Cross-Reference): PWMS-H25-M; CCS19-S8-C; CCS50-S8-CMWSEB-2-01 -A-RT; MWSEB-2-01-ART; MWSEB201ART; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: MWSEB-2-01A-RT-ND,61 030012,MWSEB-2-01A-R T-NDR,MWSEB201ART,RP C1233 Base Product Number: MWSEB

Win Source Part Number: 1092272-MWSEB-2-01A-RT
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: Richco
Type: Clip, Wire Saddle on Base
Color: Natural
Package: Bulk
Length: 0.370" (9.40mm)
Material Flammability Rating: UL94 V-2
Standard Package: 1,000
Height: 0.331" (8.40mm)
Material: Polyamide (PA66), Nylon 6/6
Width: 0.370" (9.40mm)
Type Attributes: Micro
Opening Size: 0.190" L x 0.130" H (4.83mm x 3.30mm)
Adhesive: Acrylic Based (RMS-15)
Mounting Type: Adhesive
Alternative Parts (Cross-Reference): PWMS-H25-M; CCS19-S8-C; CCS50-S8-CMWSEB-2-01-A-RT; MWSEB-2-01-ART; MWSEB201ART;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: MWSEB-2-01A-RT-ND,61030012,MWSEB-2-01A-RT-NDR,MWSEB201ART,RPC1233
Base Product Number: MWSEB

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1092272-MWSEB-2-01A-RT
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9135 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type Combo D-SUB 13W3
View Details
USB 3.0 Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB
Gender Male-Male
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details