Essentra Components Cable Ties and Cable Lacing - MT-6 MT-6

Description
Manufacturer: Essentra Components Win Source Part Number: 886374-MT-6 Series: Richco, MT Features: Standard, Locking Silver 7.99" (203.00mm) 0.181" (4.60mm) 100 lbs (45.36 kg) Mounting: Free Hanging (In-Line) Categories: Cables ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 7318.29.0000
Request a Quote Datasheet
Description
Manufacturer: Essentra Components Win Source Part Number: 886374-MT-6 Series: Richco, MT Features: Standard, Locking Silver 7.99" (203.00mm) 0.181" (4.60mm) 100 lbs (45.36 kg) Mounting: Free Hanging (In-Line) Categories: Cables ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 7318.29.0000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Ties and Cable Lacing - MT-6
886374-MT-6
Cable Ties and Cable Lacing - MT-6 886374-MT-6
Manufacturer: Essentra Components Win Source Part Number: 886374-MT-6 Series: Richco, MT Features: Standard, Locking Silver 7.99" (203.00mm) 0.181" (4.60mm) 100 lbs (45.36 kg) Mounting: Free Hanging (In-Line) Categories: Cables ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 7318.29.0000

Manufacturer: Essentra Components
Win Source Part Number: 886374-MT-6
Series: Richco, MT
Features: Standard, Locking Silver 7.99" (203.00mm) 0.181" (4.60mm) 100 lbs (45.36 kg)
Mounting: Free Hanging (In-Line)
Categories: Cables
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 6 Weeks
REACH Status: REACH Unaffected
HTSUS: 7318.29.0000

Buy Now Datasheet
Cable Assembly - 482-MT-6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
482-MT-6
Cable Assembly 482-MT-6
CBL TIE LOCKING SIL 100LB 2.227' Product overview: MT-6 from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable and Zip Tie, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 482-MT-6 can be used for catalog matching and distributor lookup.

CBL TIE LOCKING SIL 100LB 2.227' Product overview: MT-6 from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable and Zip Tie, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 482-MT-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies Cable Assemblies
Product Number 886374-MT-6 482-MT-6
Product Name Cable Ties and Cable Lacing - MT-6 Cable Assembly
Cable Length 2.23 ft (6.79 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8822E / RG8830E / RG8831E - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // CATLine Cat. 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 1.64 ft (5 dm)
View Details
Green/Yellow PVC Single Wire - 56020030 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details