Essentra Components Board Supports MSPS-7-01

Description
"Board Support Snap Fit / Snap Lock Nylon 0.438"" (11.13mm) 7/16"""
Request a Quote Datasheet
Description
"Board Support Snap Fit / Snap Lock Nylon 0.438"" (11.13mm) 7/16"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - RPC2015-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
RPC2015-ND
Board Supports RPC2015-ND
"Board Support Snap Fit / Snap Lock Nylon 0.438"" (11.13mm) 7/16"""

"Board Support Snap Fit / Snap Lock Nylon 0.438"" (11.13mm) 7/16"""

Buy Now Datasheet
Mini Supp Post, Pk25; Pcb Support Type Essentra Components - 45P3766 - Newark, An Avnet Company
Chicago, IL, United States
Mini Supp Post, Pk25; Pcb Support Type Essentra Components
45P3766
Mini Supp Post, Pk25; Pcb Support Type Essentra Components 45P3766
MINI SUPP POST, PK25; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:11.1mm; External Width:4mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); External Diameter:11.1mm; Overall RoHS Compliant: Yes

MINI SUPP POST, PK25; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:11.1mm; External Width:4mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); External Diameter:11.1mm; Overall RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number RPC2015-ND 45P3766
Product Name Board Supports Mini Supp Post, Pk25; Pcb Support Type Essentra Components
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1451D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
6 suppliers
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-832-30ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers
Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details
Standoffs - 1613660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details