Essentra Components Board Supports MSPS-4-01

Description
"Board Support Snap Fit / Snap Lock Nylon 0.250"" (6.35mm) 1/4"""
Request a Quote Datasheet
Description
"Board Support Snap Fit / Snap Lock Nylon 0.250"" (6.35mm) 1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - RPC2014-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
RPC2014-ND
Board Supports RPC2014-ND
"Board Support Snap Fit / Snap Lock Nylon 0.250"" (6.35mm) 1/4"""

"Board Support Snap Fit / Snap Lock Nylon 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Miniature Support Post, Nylon6.6, 6.4Mm; Pcb Support Type Essentra Components - 49P5412 - Newark, An Avnet Company
Chicago, IL, United States
Miniature Support Post, Nylon6.6, 6.4Mm; Pcb Support Type Essentra Components
49P5412
Miniature Support Post, Nylon6.6, 6.4Mm; Pcb Support Type Essentra Components 49P5412
MINIATURE SUPPORT POST, NYLON6.6, 6.4MM; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:6.4mm; External Width:5.6mm; Product Range:PMSPS Series; SVHC:No SVHC (15-Jan-2019); ExternalRoHS Compliant: Yes

MINIATURE SUPPORT POST, NYLON6.6, 6.4MM; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:6.4mm; External Width:5.6mm; Product Range:PMSPS Series; SVHC:No SVHC (15-Jan-2019); ExternalRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number RPC2014-ND 49P5412
Product Name Board Supports Miniature Support Post, Nylon6.6, 6.4Mm; Pcb Support Type Essentra Components
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 221184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Hexagonal Spacer With #8-32 Thread, Made From Aluminum Alloy - A 9A43-E83212A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-632-26 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers