Essentra Components Board Supports MSPS-12-01

Description
"Board Support Snap Fit / Snap Lock Nylon 0.750"" (19.05mm) 3/4"""
Request a Quote Datasheet
Description
"Board Support Snap Fit / Snap Lock Nylon 0.750"" (19.05mm) 3/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - RPC4400-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
RPC4400-ND
Board Supports RPC4400-ND
"Board Support Snap Fit / Snap Lock Nylon 0.750"" (19.05mm) 3/4"""

"Board Support Snap Fit / Snap Lock Nylon 0.750"" (19.05mm) 3/4"""

Buy Now Datasheet
Miniature Support Post, Nylon6.6, 19.1Mm; Pcb Support Type Essentra Components - 49P5411 - Newark, An Avnet Company
Chicago, IL, United States
Miniature Support Post, Nylon6.6, 19.1Mm; Pcb Support Type Essentra Components
49P5411
Miniature Support Post, Nylon6.6, 19.1Mm; Pcb Support Type Essentra Components 49P5411
MINIATURE SUPPORT POST, NYLON6.6, 19.1MM; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:19.1mm; External Width:5.6mm; Product Range:PMSPS Series; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

MINIATURE SUPPORT POST, NYLON6.6, 19.1MM; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:19.1mm; External Width:5.6mm; Product Range:PMSPS Series; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number RPC4400-ND 49P5411
Product Name Board Supports Miniature Support Post, Nylon6.6, 19.1Mm; Pcb Support Type Essentra Components
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer Red, Short w/Hole - 1399G1-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details