Essentra Components Unclassified - MSPMST-7-01 MSPMST-7-01

Description
Manufacturer: Essentra Components Win Source Part Number: 928215-MSPMST-7-01 Series: Richco, MSPMST Features: Board Support Snap Fit / Threaded Stud Nylon 0.438" (11.13mm) 7/16" Package: Bulk Mounting: Threaded Stud Family Name: MSPMST Categories: Hardware ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 3926.90.9985
Request a Quote Datasheet
Description
Manufacturer: Essentra Components Win Source Part Number: 928215-MSPMST-7-01 Series: Richco, MSPMST Features: Board Support Snap Fit / Threaded Stud Nylon 0.438" (11.13mm) 7/16" Package: Bulk Mounting: Threaded Stud Family Name: MSPMST Categories: Hardware ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 3926.90.9985
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unclassified - MSPMST-7-01 - 928215-MSPMST-7-01 - Win Source Electronics
Laguna Hills, CA, United States
Unclassified - MSPMST-7-01
928215-MSPMST-7-01
Unclassified - MSPMST-7-01 928215-MSPMST-7-01
Manufacturer: Essentra Components Win Source Part Number: 928215-MSPMST-7-01 Series: Richco, MSPMST Features: Board Support Snap Fit / Threaded Stud Nylon 0.438" (11.13mm) 7/16" Package: Bulk Mounting: Threaded Stud Family Name: MSPMST Categories: Hardware ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 3926.90.9985

Manufacturer: Essentra Components
Win Source Part Number: 928215-MSPMST-7-01
Series: Richco, MSPMST
Features: Board Support Snap Fit / Threaded Stud Nylon 0.438" (11.13mm) 7/16"
Package: Bulk
Mounting: Threaded Stud
Family Name: MSPMST
Categories: Hardware
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 928215-MSPMST-7-01
Product Name Unclassified - MSPMST-7-01
Unlock Full Specs
to access all available technical data