Essentra Components Screw & Lock Support - Non-Locking, Two Prong, Self-Threading Male MSPMST-4-01

Description
These spacers have a unique self-threading bottom fixing. The threaded hole that they go into acts as a die and threads the bottom end when screwed in. They can be used in either a #4 or M3 threaded hole. They are easily installed by hand with minimal force. The top fix is removable and has a low profile.
Request a Quote Datasheet
Description
These spacers have a unique self-threading bottom fixing. The threaded hole that they go into acts as a die and threads the bottom end when screwed in. They can be used in either a #4 or M3 threaded hole. They are easily installed by hand with minimal force. The top fix is removable and has a low profile.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw & Lock Support - Non-Locking, Two Prong, Self-Threading Male - MSPMST-4-01 - Essentra Components
Erie, PA, USA
Screw & Lock Support - Non-Locking, Two Prong, Self-Threading Male
MSPMST-4-01
Screw & Lock Support - Non-Locking, Two Prong, Self-Threading Male MSPMST-4-01
These spacers have a unique self-threading bottom fixing. The threaded hole that they go into acts as a die and threads the bottom end when screwed in. They can be used in either a #4 or M3 threaded hole. They are easily installed by hand with minimal force. The top fix is removable and has a low profile.

These spacers have a unique self-threading bottom fixing. The threaded hole that they go into acts as a die and threads the bottom end when screwed in. They can be used in either a #4 or M3 threaded hole. They are easily installed by hand with minimal force. The top fix is removable and has a low profile.

Supplier's Site
Board Supports - RPC4397-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
RPC4397-ND
Board Supports RPC4397-ND
"Board Support Snap Fit / Threaded Stud Nylon 0.250"" (6.35mm) 1/4"""

"Board Support Snap Fit / Threaded Stud Nylon 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet

Technical Specifications

  Essentra Components DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number MSPMST-4-01 RPC4397-ND
Product Name Screw & Lock Support - Non-Locking, Two Prong, Self-Threading Male Board Supports
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-832-30ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers