Essentra Components Board Supports MSPM-6-01

Description
"Board Support Snap Fit / Snap Lock Nylon 0.375"" (9.53mm) 3/8"""
Request a Quote Datasheet
Description
"Board Support Snap Fit / Snap Lock Nylon 0.375"" (9.53mm) 3/8"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - RPC1568-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
RPC1568-ND
Board Supports RPC1568-ND
"Board Support Snap Fit / Snap Lock Nylon 0.375"" (9.53mm) 3/8"""

"Board Support Snap Fit / Snap Lock Nylon 0.375"" (9.53mm) 3/8"""

Buy Now Datasheet
Mini Supp Post Micro; Pcb Support Type Essentra Components - 45P3760 - Newark, An Avnet Company
Chicago, IL, United States
Mini Supp Post Micro; Pcb Support Type Essentra Components
45P3760
Mini Supp Post Micro; Pcb Support Type Essentra Components 45P3760
MINI SUPP POST MICRO; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:9.525mm; External Width:3.175mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); External Diameter:9.5mm; Overall RoHS Compliant: Yes

MINI SUPP POST MICRO; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:9.525mm; External Width:3.175mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); External Diameter:9.5mm; Overall RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number RPC1568-ND 45P3760
Product Name Board Supports Mini Supp Post Micro; Pcb Support Type Essentra Components
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Supports - 1012947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.6260 inch (15.9 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-6440-34ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers
Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Round Spacer With #6-32 Thread, 0.25(OD), Made from 303 Stainless Steel - A 9X43-A63220 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Mounting Threaded
Outside Diameter 0.2500 inch (6.35 mm)
View Details