Essentra Components Board Supports MSPM-22-01

Description
"Board Support Snap Fit / Snap Lock Nylon 1.375"" (34.93mm) 1 3/8"""
Request a Quote Datasheet
Description
"Board Support Snap Fit / Snap Lock Nylon 1.375"" (34.93mm) 1 3/8"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - RPC4394-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
RPC4394-ND
Board Supports RPC4394-ND
"Board Support Snap Fit / Snap Lock Nylon 1.375"" (34.93mm) 1 3/8"""

"Board Support Snap Fit / Snap Lock Nylon 1.375"" (34.93mm) 1 3/8"""

Buy Now Datasheet
Pcb Spacer Support, Nylon 6.6, 34.9Mm; Pcb Support Type Essentra Components - 69AC6232 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Spacer Support, Nylon 6.6, 34.9Mm; Pcb Support Type Essentra Components
69AC6232
Pcb Spacer Support, Nylon 6.6, 34.9Mm; Pcb Support Type Essentra Components 69AC6232
PCB SPACER SUPPORT, NYLON 6.6, 34.9MM; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:34.9mm; External Width:4.6mm; Product Range:MSPM Series; SVHC:No SVHC (15-Jan-2019 RoHS Compliant: Yes

PCB SPACER SUPPORT, NYLON 6.6, 34.9MM; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:34.9mm; External Width:4.6mm; Product Range:MSPM Series; SVHC:No SVHC (15-Jan-2019 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number RPC4394-ND 69AC6232
Product Name Board Supports Pcb Spacer Support, Nylon 6.6, 34.9Mm; Pcb Support Type Essentra Components
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Locking PCB Adhesive Standoff - ASL series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details
Standoffs - 2240400 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.2756 inch (7 mm)
View Details
Powerpole ® 15-45 Spacer White, Short w/Hole - 1399G14 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
0.3125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.3125 inch (7.94 mm)
View Details