Essentra Components Board Supports MSPM-2-01

Description
"Board Support Snap Fit / Snap Lock Nylon 0.125"" (3.18mm) 1/8"""
Request a Quote Datasheet
Description
"Board Support Snap Fit / Snap Lock Nylon 0.125"" (3.18mm) 1/8"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - RPC1354-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
RPC1354-ND
Board Supports RPC1354-ND
"Board Support Snap Fit / Snap Lock Nylon 0.125"" (3.18mm) 1/8"""

"Board Support Snap Fit / Snap Lock Nylon 0.125"" (3.18mm) 1/8"""

Buy Now Datasheet
Pcb Spacer Support, Nylon 6.6, 3.2Mm; Pcb Support Type Essentra Components - 69AC6231 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Spacer Support, Nylon 6.6, 3.2Mm; Pcb Support Type Essentra Components
69AC6231
Pcb Spacer Support, Nylon 6.6, 3.2Mm; Pcb Support Type Essentra Components 69AC6231
PCB SPACER SUPPORT, NYLON 6.6, 3.2MM; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:3.2mm; External Width:4.6mm; Product Range:MSPM Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PCB SPACER SUPPORT, NYLON 6.6, 3.2MM; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:3.2mm; External Width:4.6mm; Product Range:MSPM Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number RPC1354-ND 69AC6231
Product Name Board Supports Pcb Spacer Support, Nylon 6.6, 3.2Mm; Pcb Support Type Essentra Components
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Cube Standoff - CUBE series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Threaded
Material Metal; Zinc diecast
View Details
Stainless Steel Standoffs - BS-632-3 - bisco industries
Specs
Type & Shape Standoff
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details