Essentra Components Board Supports MSPM-14-01

Description
"Board Support Snap Fit / Snap Lock Nylon 0.875"" (22.23mm) 7/8"""
Request a Quote Datasheet
Description
"Board Support Snap Fit / Snap Lock Nylon 0.875"" (22.23mm) 7/8"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - RPC4393-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
RPC4393-ND
Board Supports RPC4393-ND
"Board Support Snap Fit / Snap Lock Nylon 0.875"" (22.23mm) 7/8"""

"Board Support Snap Fit / Snap Lock Nylon 0.875"" (22.23mm) 7/8"""

Buy Now Datasheet
Mini Supp Post Micro; Wire Diameter Essentra Components - 45P3756 - Newark, An Avnet Company
Chicago, IL, United States
Mini Supp Post Micro; Wire Diameter Essentra Components
45P3756
Mini Supp Post Micro; Wire Diameter Essentra Components 45P3756
MINI SUPP POST MICRO; Wire Diameter:4.6mm; Overall Length:22.2mm; Spacer Material:Nylon; External Width:100mm; SVHC:No SVHC (19-Dec-2011); External Diameter:22.2mm; Fastener Material:Nylon 6.6; Material:Nylon 6.6; Spacer RoHS Compliant: Yes

MINI SUPP POST MICRO; Wire Diameter:4.6mm; Overall Length:22.2mm; Spacer Material:Nylon; External Width:100mm; SVHC:No SVHC (19-Dec-2011); External Diameter:22.2mm; Fastener Material:Nylon 6.6; Material:Nylon 6.6; Spacer RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number RPC4393-ND 45P3756
Product Name Board Supports Mini Supp Post Micro; Wire Diameter Essentra Components
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer Blue Short - 1399G13 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standoffs - 2808878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
0.1875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.1875 inch (4.76 mm)
View Details