Essentra Components Board Supports MSPM-13-01

Description
"Board Support Snap Fit / Snap Lock Nylon 0.813"" (20.65mm) 13/16"""
Request a Quote Datasheet
Description
"Board Support Snap Fit / Snap Lock Nylon 0.813"" (20.65mm) 13/16"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - RPC4392-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
RPC4392-ND
Board Supports RPC4392-ND
"Board Support Snap Fit / Snap Lock Nylon 0.813"" (20.65mm) 13/16"""

"Board Support Snap Fit / Snap Lock Nylon 0.813"" (20.65mm) 13/16"""

Buy Now Datasheet
Mini Supp Post Micro, Pk25; Pcb Support Type Essentra Components - 45P3755 - Newark, An Avnet Company
Chicago, IL, United States
Mini Supp Post Micro, Pk25; Pcb Support Type Essentra Components
45P3755
Mini Supp Post Micro, Pk25; Pcb Support Type Essentra Components 45P3755
MINI SUPP POST MICRO, PK25; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:20.651mm; External Width:3.175mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); External Diameter:20.6mm; RoHS Compliant: Yes

MINI SUPP POST MICRO, PK25; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:20.651mm; External Width:3.175mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); External Diameter:20.6mm; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number RPC4392-ND 45P3755
Product Name Board Supports Mini Supp Post Micro, Pk25; Pcb Support Type Essentra Components
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Supports - 2809219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.5000 inch (12.7 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Steel Standoffs - BSO-3.5M3-8ZI - bisco industries
Specs
Type & Shape Standoff
Material Metal; Steel; STEEL
Metric Size M3; M3 x 0.5
View Details