Essentra Components PCB Supports - Locking Two Prong/Non-Locking Two Prong MSP-14-01

Description
These spacers are mounted on both sides with a low profile two prong fixing. One side is locking and the other is a releasable snap fit. These are available in a variety of styles
Request a Quote Datasheet
Description
These spacers are mounted on both sides with a low profile two prong fixing. One side is locking and the other is a releasable snap fit. These are available in a variety of styles
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Supports - Locking Two Prong/Non-Locking Two Prong - MSP-14-01 - Essentra Components
Erie, PA, USA
PCB Supports - Locking Two Prong/Non-Locking Two Prong
MSP-14-01
PCB Supports - Locking Two Prong/Non-Locking Two Prong MSP-14-01
These spacers are mounted on both sides with a low profile two prong fixing. One side is locking and the other is a releasable snap fit. These are available in a variety of styles

These spacers are mounted on both sides with a low profile two prong fixing. One side is locking and the other is a releasable snap fit. These are available in a variety of styles

Supplier's Site
Board Supports - RPC4377-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
RPC4377-ND
Board Supports RPC4377-ND
"Board Support Snap Fit / Snap Lock Nylon 0.875"" (22.23mm) 7/8"""

"Board Support Snap Fit / Snap Lock Nylon 0.875"" (22.23mm) 7/8"""

Buy Now Datasheet

Technical Specifications

  Essentra Components DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number MSP-14-01 RPC4377-ND
Product Name PCB Supports - Locking Two Prong/Non-Locking Two Prong Board Supports
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Cube Standoff - CUBE series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Threaded
Material Metal; Zinc diecast
View Details
Standoffs - 1057962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Metal Spacers - Heavy Wall - Metric - Series SP150 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1811 to 0.8591 inch (4.6 to 21.82 mm)
View Details