Essentra Components Pcb Spacer Support, Nylon 6.6, 12.7Mm; Pcb Support Type Essentra Components MSCBS-8-01

Description
PCB SPACER SUPPORT, NYLON 6.6, 12.7MM; PCB Support Type:Studded Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:12.7mm; External Width:7.9mm; Product Range:MSCBS Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Description
PCB SPACER SUPPORT, NYLON 6.6, 12.7MM; PCB Support Type:Studded Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:12.7mm; External Width:7.9mm; Product Range:MSCBS Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pcb Spacer Support, Nylon 6.6, 12.7Mm; Pcb Support Type Essentra Components - 69AC6228 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Spacer Support, Nylon 6.6, 12.7Mm; Pcb Support Type Essentra Components
69AC6228
Pcb Spacer Support, Nylon 6.6, 12.7Mm; Pcb Support Type Essentra Components 69AC6228
PCB SPACER SUPPORT, NYLON 6.6, 12.7MM; PCB Support Type:Studded Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:12.7mm; External Width:7.9mm; Product Range:MSCBS Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PCB SPACER SUPPORT, NYLON 6.6, 12.7MM; PCB Support Type:Studded Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:12.7mm; External Width:7.9mm; Product Range:MSCBS Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 69AC6228
Product Name Pcb Spacer Support, Nylon 6.6, 12.7Mm; Pcb Support Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Board Spacers, Standoffs - 36-1560F-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Material Brass
ANSI (English) Size 4-40 / 4
View Details
2 suppliers
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-6440-24 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details
PCB Supports - 1026053 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.1890 inch (4.8 mm)
View Details