Essentra Components Board Supports MSCBS-16-01

Description
"Board Support Snap Lock / Threaded Stud Nylon 1.000"" (25.40mm) 1"""
Request a Quote Datasheet
Description
"Board Support Snap Lock / Threaded Stud Nylon 1.000"" (25.40mm) 1"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - MSCBS-16-01-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
MSCBS-16-01-ND
Board Supports MSCBS-16-01-ND
"Board Support Snap Lock / Threaded Stud Nylon 1.000"" (25.40mm) 1"""

"Board Support Snap Lock / Threaded Stud Nylon 1.000"" (25.40mm) 1"""

Buy Now Datasheet
Pcb Spacer Support, Nylon 6.6, 25.4Mm; Pcb Support Type Essentra Components - 69AC6225 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Spacer Support, Nylon 6.6, 25.4Mm; Pcb Support Type Essentra Components
69AC6225
Pcb Spacer Support, Nylon 6.6, 25.4Mm; Pcb Support Type Essentra Components 69AC6225
PCB SPACER SUPPORT, NYLON 6.6, 25.4MM; PCB Support Type:Studded Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:25.4mm; External Width:7.9mm; Product Range:MSCBS Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PCB SPACER SUPPORT, NYLON 6.6, 25.4MM; PCB Support Type:Studded Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:25.4mm; External Width:7.9mm; Product Range:MSCBS Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number MSCBS-16-01-ND 69AC6225
Product Name Board Supports Pcb Spacer Support, Nylon 6.6, 25.4Mm; Pcb Support Type Essentra Components
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Spacers - 2652192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Cpvc
Outside Diameter 0.2520 inch (6.4 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-032-24 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers
Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.5000 inch (12.7 mm)
View Details