Essentra Components Board Supports MSCBS-10-01

Description
"Board Support Snap Lock / Threaded Stud Nylon 0.625"" (15.88mm) 5/8"""
Request a Quote Datasheet
Description
"Board Support Snap Lock / Threaded Stud Nylon 0.625"" (15.88mm) 5/8"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - MSCBS-10-01-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
MSCBS-10-01-ND
Board Supports MSCBS-10-01-ND
"Board Support Snap Lock / Threaded Stud Nylon 0.625"" (15.88mm) 5/8"""

"Board Support Snap Lock / Threaded Stud Nylon 0.625"" (15.88mm) 5/8"""

Buy Now Datasheet
Pcb Spacer Support, Nylon 6.6, 15.9Mm; Pcb Support Type Essentra Components - 69AC6222 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Spacer Support, Nylon 6.6, 15.9Mm; Pcb Support Type Essentra Components
69AC6222
Pcb Spacer Support, Nylon 6.6, 15.9Mm; Pcb Support Type Essentra Components 69AC6222
PCB SPACER SUPPORT, NYLON 6.6, 15.9MM; PCB Support Type:Studded Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:15.9mm; External Width:7.9mm; Product Range:MSCBS Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PCB SPACER SUPPORT, NYLON 6.6, 15.9MM; PCB Support Type:Studded Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:15.9mm; External Width:7.9mm; Product Range:MSCBS Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number MSCBS-10-01-ND 69AC6222
Product Name Board Supports Pcb Spacer Support, Nylon 6.6, 15.9Mm; Pcb Support Type Essentra Components
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
0.4375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.4375 inch (11.11 mm)
View Details
1/4 Round Female Standoff - 1881 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details