Win Source Part Number: 1082751-MOFNSB-2-19A
Category: Cables, Wires - Management>Fiber Optic Cables
Series: Richco, MOFNSB
Type: Fiber Wire Saddle, Side Entry
Features: Adhesive Mount, Flame Retardant
Package: Bulk
Specifications: 2.5mm x 7.1mm Wire Opening
Standard Package: 1,000
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: MOFNSB-2-19A-RT-ND,3
Base Product Number: MOFNSB
FIBER OPTIC FBR WIRE SADDL MINI Product overview: MOFNSB-2-19A-RT from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Optical Fiber Cables(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 449-MOFNSB-2-19A-RT can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 1082751-MOFNSB-2-19A-RT | 449-MOFNSB-2-19A-RT |
| Product Name | Cables, Wires - Management - Fiber Optic Cables | Cable Assembly |
| Cable Length | 0.0417 ft (0.1270 dm) |