Essentra Components Board Supports MDLSP1-12M-01

Description
"Board Support Snap Lock / Snap Lock Nylon 0.472"" (12.00mm)"
Request a Quote Datasheet
Description
"Board Support Snap Lock / Snap Lock Nylon 0.472"" (12.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - RPC1349-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
RPC1349-ND
Board Supports RPC1349-ND
"Board Support Snap Lock / Snap Lock Nylon 0.472"" (12.00mm)"

"Board Support Snap Lock / Snap Lock Nylon 0.472"" (12.00mm)"

Buy Now Datasheet
Pcb Spacer Support, Nylon 6.6, 12Mm,pk25; Pcb Support Type Essentra Components - 69AC6213 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Spacer Support, Nylon 6.6, 12Mm,pk25; Pcb Support Type Essentra Components
69AC6213
Pcb Spacer Support, Nylon 6.6, 12Mm,pk25; Pcb Support Type Essentra Components 69AC6213
PCB SPACER SUPPORT, NYLON 6.6, 12MM,PK25; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:12mm; External Width:4.6mm; Product Range:MDLSP1 Series; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

PCB SPACER SUPPORT, NYLON 6.6, 12MM,PK25; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:12mm; External Width:4.6mm; Product Range:MDLSP1 Series; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number RPC1349-ND 69AC6213
Product Name Board Supports Pcb Spacer Support, Nylon 6.6, 12Mm,pk25; Pcb Support Type Essentra Components
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Red, Short - 1399G6 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-8632-16ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Fixturing Extension Bolt - BJ610 - 611 - Imao-Fixtureworks
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Steel
View Details