Essentra Components Board Supports MDLSP1-08M-01

Description
"Board Support Snap Lock / Snap Lock Nylon 0.315"" (8.00mm)"
Request a Quote Datasheet
Description
"Board Support Snap Lock / Snap Lock Nylon 0.315"" (8.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - RPC1347-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
RPC1347-ND
Board Supports RPC1347-ND
"Board Support Snap Lock / Snap Lock Nylon 0.315"" (8.00mm)"

"Board Support Snap Lock / Snap Lock Nylon 0.315"" (8.00mm)"

Buy Now Datasheet
Pcb Spacer Support, Nylon 6.6, 8Mm, Pk25; Pcb Support Type Essentra Components - 69AC6211 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Spacer Support, Nylon 6.6, 8Mm, Pk25; Pcb Support Type Essentra Components
69AC6211
Pcb Spacer Support, Nylon 6.6, 8Mm, Pk25; Pcb Support Type Essentra Components 69AC6211
PCB SPACER SUPPORT, NYLON 6.6, 8MM, PK25; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:8mm; External Width:4.6mm; Product Range:MDLSP1 Series; SVHC:No SVHC (15-Jan-2019); ExternalRoHS Compliant: Yes

PCB SPACER SUPPORT, NYLON 6.6, 8MM, PK25; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:8mm; External Width:4.6mm; Product Range:MDLSP1 Series; SVHC:No SVHC (15-Jan-2019); ExternalRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number RPC1347-ND 69AC6211
Product Name Board Supports Pcb Spacer Support, Nylon 6.6, 8Mm, Pk25; Pcb Support Type Essentra Components
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 1613596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.2756 inch (7 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-6440-30 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers