Essentra Components Board Supports MDLSP1-06M-01

Description
"Board Support Snap Lock / Snap Lock Nylon 0.236"" (6.00mm)"
Request a Quote Datasheet
Description
"Board Support Snap Lock / Snap Lock Nylon 0.236"" (6.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - RPC1346-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
RPC1346-ND
Board Supports RPC1346-ND
"Board Support Snap Lock / Snap Lock Nylon 0.236"" (6.00mm)"

"Board Support Snap Lock / Snap Lock Nylon 0.236"" (6.00mm)"

Buy Now Datasheet
Pcb Spacer Support, Nylon 6.6, 6Mm, Pk25; Pcb Support Type Essentra Components - 69AC6210 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Spacer Support, Nylon 6.6, 6Mm, Pk25; Pcb Support Type Essentra Components
69AC6210
Pcb Spacer Support, Nylon 6.6, 6Mm, Pk25; Pcb Support Type Essentra Components 69AC6210
PCB SPACER SUPPORT, NYLON 6.6, 6MM, PK25; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:6mm; External Width:4.6mm; Product Range:MDLSP1 Series; SVHC:No SVHC (15-Jan-2019); ExternalRoHS Compliant: Yes

PCB SPACER SUPPORT, NYLON 6.6, 6MM, PK25; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:6mm; External Width:4.6mm; Product Range:MDLSP1 Series; SVHC:No SVHC (15-Jan-2019); ExternalRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number RPC1346-ND 69AC6210
Product Name Board Supports Pcb Spacer Support, Nylon 6.6, 6Mm, Pk25; Pcb Support Type Essentra Components
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

5/16 Hex Female Standoff - 1821F - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M5-22 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details