Essentra Components PCB Supports - Locking Teardrop MDLSP1-04M-01

Description
These spacers have a locking teardrop design. These snap into very small holes and leave a very low protrusion over the panel. Available in many sizes and styles
Request a Quote Datasheet
Description
These spacers have a locking teardrop design. These snap into very small holes and leave a very low protrusion over the panel. Available in many sizes and styles
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Supports - Locking Teardrop - MDLSP1-04M-01 - Essentra Components
Erie, PA, USA
PCB Supports - Locking Teardrop
MDLSP1-04M-01
PCB Supports - Locking Teardrop MDLSP1-04M-01
These spacers have a locking teardrop design. These snap into very small holes and leave a very low protrusion over the panel. Available in many sizes and styles

These spacers have a locking teardrop design. These snap into very small holes and leave a very low protrusion over the panel. Available in many sizes and styles

Supplier's Site
Board Supports - RP911-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
RP911-ND
Board Supports RP911-ND
"Board Support Snap Lock / Snap Lock Nylon 0.157"" (4.00mm)"

"Board Support Snap Lock / Snap Lock Nylon 0.157"" (4.00mm)"

Buy Now Datasheet
Pcb Spacer Support, Nylon 6.6, 4Mm, Pk25; Pcb Support Type Essentra Components - 69AC6209 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Spacer Support, Nylon 6.6, 4Mm, Pk25; Pcb Support Type Essentra Components
69AC6209
Pcb Spacer Support, Nylon 6.6, 4Mm, Pk25; Pcb Support Type Essentra Components 69AC6209
PCB SPACER SUPPORT, NYLON 6.6, 4MM, PK25; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:4mm; External Width:4.6mm; Product Range:MDLSP1 Series; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

PCB SPACER SUPPORT, NYLON 6.6, 4MM, PK25; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:4mm; External Width:4.6mm; Product Range:MDLSP1 Series; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number MDLSP1-04M-01 RP911-ND 69AC6209
Product Name PCB Supports - Locking Teardrop Board Supports Pcb Spacer Support, Nylon 6.6, 4Mm, Pk25; Pcb Support Type Essentra Components
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

3/16 Round Swage Standoff - 2260-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details
Fixturing Cylindrical Riser - BJ600 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Mounting Threaded
Material Metal; Steel
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details