Essentra Components Bushings, Grommets MCCG-2N

Description
Edging - 100' L (30.48m) Grommet - Edging, Slotted Black
Request a Quote Datasheet
Description
Edging - 100' L (30.48m) Grommet - Edging, Slotted Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - MCCG-2N-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
MCCG-2N-ND
Bushings, Grommets MCCG-2N-ND
Edging - 100' L (30.48m) Grommet - Edging, Slotted Black

Edging - 100' L (30.48m) Grommet - Edging, Slotted Black

Buy Now Datasheet
Grommet, Stainless Steel, Black; Grommet Type Essentra Components - 85AH8852 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Stainless Steel, Black; Grommet Type Essentra Components
85AH8852
Grommet, Stainless Steel, Black; Grommet Type Essentra Components 85AH8852
GROMMET, STAINLESS STEEL, BLACK; Grommet Type:Slotted Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Stainless Steel; Mounting Hole Dia:-; Panel Thickness Max:1.4mm; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, STAINLESS STEEL, BLACK; Grommet Type:Slotted Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Stainless Steel; Mounting Hole Dia:-; Panel Thickness Max:1.4mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number MCCG-2N-ND 85AH8852
Product Name Bushings, Grommets Grommet, Stainless Steel, Black; Grommet Type Essentra Components
Material Stainless Steel Stainless Steel; Other; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-11-16 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.6875 inch (17.46 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 30.123 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 5-23/64
Specs
Shape Round
Inside Diameter 4.19 inch (106 mm)
Overall Thickness 1.62 inch (41.27 mm)
View Details