PCB MOUNTING, NYLON, 7.9MM X 0.8MM; PCB SUPPORT TYPE:LOCK-IN SUPPORT; PCB SUPPORT MATERIAL:-; HEIGHT:-; EXTERNAL WIDTH:7.874MM; PRODUCT RANGE:-; BODY MATERIAL:NYLON; OVERALL LENGTH:0.8MM ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 28AH1225 |
| Product Name | Pcb Mounting, Nylon, 7.9Mm X 0.8Mm; Pcb Support Type Essentra Components |