Essentra Components Cables, Wires - Management - Bushings, Grommets LTG-34716

Description
Win Source Part Number: 1363979-LTG-34716 Category: Cables, Wires - Management - Bushings, Grommets Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable Mfr: Essentra Components Series: Richco, LTG Package: Bulk Product Status: Obsolete Features: IP67 - Dust Tight, Waterproof HTSUS: 3926.90.4590 REACH Status: REACH Unaffected ECCN: EAR99 Color: Gray Panel Cutout Dimensions: Circular - 0.910" (23.11mm) For Use With/Related Products: Cable, Wires Material: Ethylene Propylene Terpolymer Rubber (EPDM) Panel Thickness: 0.040" ~ 0.160" (1.02mm ~ 4.06mm) Bushing, Grommet Type: Grommet
Request a Quote Datasheet
Description
Win Source Part Number: 1363979-LTG-34716 Category: Cables, Wires - Management - Bushings, Grommets Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable Mfr: Essentra Components Series: Richco, LTG Package: Bulk Product Status: Obsolete Features: IP67 - Dust Tight, Waterproof HTSUS: 3926.90.4590 REACH Status: REACH Unaffected ECCN: EAR99 Color: Gray Panel Cutout Dimensions: Circular - 0.910" (23.11mm) For Use With/Related Products: Cable, Wires Material: Ethylene Propylene Terpolymer Rubber (EPDM) Panel Thickness: 0.040" ~ 0.160" (1.02mm ~ 4.06mm) Bushing, Grommet Type: Grommet
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management - Bushings, Grommets - LTG-34716 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Bushings, Grommets
LTG-34716
Cables, Wires - Management - Bushings, Grommets LTG-34716
Win Source Part Number: 1363979-LTG-34716 Category: Cables, Wires - Management - Bushings, Grommets Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable Mfr: Essentra Components Series: Richco, LTG Package: Bulk Product Status: Obsolete Features: IP67 - Dust Tight, Waterproof HTSUS: 3926.90.4590 REACH Status: REACH Unaffected ECCN: EAR99 Color: Gray Panel Cutout Dimensions: Circular - 0.910" (23.11mm) For Use With/Related Products: Cable, Wires Material: Ethylene Propylene Terpolymer Rubber (EPDM) Panel Thickness: 0.040" ~ 0.160" (1.02mm ~ 4.06mm) Bushing, Grommet Type: Grommet

Win Source Part Number: 1363979-LTG-34716
Category: Cables, Wires - Management - Bushings, Grommets
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
Mfr: Essentra Components
Series: Richco, LTG
Package: Bulk
Product Status: Obsolete
Features: IP67 - Dust Tight, Waterproof
HTSUS: 3926.90.4590
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Gray
Panel Cutout Dimensions: Circular - 0.910" (23.11mm)
For Use With/Related Products: Cable, Wires
Material: Ethylene Propylene Terpolymer Rubber (EPDM)
Panel Thickness: 0.040" ~ 0.160" (1.02mm ~ 4.06mm)
Bushing, Grommet Type: Grommet

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Strain Reliefs
Product Number LTG-34716
Product Name Cables, Wires - Management - Bushings, Grommets
Type Cable Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 1-2308348-2 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820700 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 1.142 to 1.378 inch (29 to 35 mm)
View Details
Gland, Cable; PG; 9; 17 mm; 35 mm; 15.2mm; Brass; Neoprene; Nickel - 70074592 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 15.200 inch (386 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details