Essentra Components Bushings, Grommets LTG-3

Description
"Circular - 1.890"" (48.01mm) Grommet Gray"
Request a Quote Datasheet
Description
"Circular - 1.890"" (48.01mm) Grommet Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC3104-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC3104-ND
Bushings, Grommets RPC3104-ND
"Circular - 1.890"" (48.01mm) Grommet Gray"

"Circular - 1.890"" (48.01mm) Grommet Gray"

Buy Now Datasheet
Grommet, Epdm Rubber, 48Mm, Grey; Grommet Type Essentra Components - 66AJ3962 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Epdm Rubber, 48Mm, Grey; Grommet Type Essentra Components
66AJ3962
Grommet, Epdm Rubber, 48Mm, Grey; Grommet Type Essentra Components 66AJ3962
GROMMET, EPDM RUBBER, 48MM, GREY; Grommet Type:Closed / Holeplug; Cable Diameter Min:25mm; Cable Diameter Max:32mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:48mm; Grommet Colour:Grey RoHS Compliant: Yes

GROMMET, EPDM RUBBER, 48MM, GREY; Grommet Type:Closed / Holeplug; Cable Diameter Min:25mm; Cable Diameter Max:32mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:48mm; Grommet Colour:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC3104-ND 66AJ3962
Product Name Bushings, Grommets Grommet, Epdm Rubber, 48Mm, Grey; Grommet Type Essentra Components
Outside Diameter 1.89 inch (48 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Screw Grommets - 36-770-ND - DigiKey
Keystone Electronics Corp.
View Details
Rubber Grommet - Rubber Grommet - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Inside Diameter 1.5 inch (38.1 mm)
View Details
Metal Detectable Grommet - MPG-28 - MPG-28 - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.8125 inch (20.64 mm)
Overall Thickness 0.5000 inch (12.7 mm)
View Details