Essentra Components Bushings, Grommets LTG-2

Description
"Circular - 1.500"" (38.10mm) Grommet Gray"
Request a Quote Datasheet
Description
"Circular - 1.500"" (38.10mm) Grommet Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC4296-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC4296-ND
Bushings, Grommets RPC4296-ND
"Circular - 1.500"" (38.10mm) Grommet Gray"

"Circular - 1.500"" (38.10mm) Grommet Gray"

Buy Now Datasheet
Grommet, Epdm Rubber, 38Mm, Grey; Grommet Type Essentra Components - 66AJ3961 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Epdm Rubber, 38Mm, Grey; Grommet Type Essentra Components
66AJ3961
Grommet, Epdm Rubber, 38Mm, Grey; Grommet Type Essentra Components 66AJ3961
GROMMET, EPDM RUBBER, 38MM, GREY; Grommet Type:Closed / Holeplug; Cable Diameter Min:20mm; Cable Diameter Max:24mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:38mm; Grommet Colour:Grey RoHS Compliant: Yes

GROMMET, EPDM RUBBER, 38MM, GREY; Grommet Type:Closed / Holeplug; Cable Diameter Min:20mm; Cable Diameter Max:24mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:38mm; Grommet Colour:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC4296-ND 66AJ3961
Product Name Bushings, Grommets Grommet, Epdm Rubber, 38Mm, Grey; Grommet Type Essentra Components
Outside Diameter 1.5 inch (38 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-2-5 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.1250 inch (3.17 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 39.344 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - S60/CM - S60/CM - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.75 inch (44.45 mm)
Overall Thickness 2.44 inch (61.91 mm)
View Details