Essentra Components Cable Gland, Pa66, 1/4 Npt, Black; Thread Size Imperial Essentra Components LNPT050B

Description
CABLE GLAND, PA66, 1/4" NPT, BLACK; Thread Size - Imperial:1/4" NPT; Thread Size - Metric:-; Cable Diameter Min:19mm; Cable Diameter Max:-; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black; IP / NEMA Rating:IP68 RoHS Compliant: Yes
Description
CABLE GLAND, PA66, 1/4" NPT, BLACK; Thread Size - Imperial:1/4" NPT; Thread Size - Metric:-; Cable Diameter Min:19mm; Cable Diameter Max:-; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black; IP / NEMA Rating:IP68 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Pa66, 1/4 Npt, Black; Thread Size Imperial Essentra Components - 66AJ3960 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Pa66, 1/4 Npt, Black; Thread Size Imperial Essentra Components
66AJ3960
Cable Gland, Pa66, 1/4 Npt, Black; Thread Size Imperial Essentra Components 66AJ3960
CABLE GLAND, PA66, 1/4" NPT, BLACK; Thread Size - Imperial:1/4" NPT; Thread Size - Metric:-; Cable Diameter Min:19mm; Cable Diameter Max:-; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black; IP / NEMA Rating:IP68 RoHS Compliant: Yes

CABLE GLAND, PA66, 1/4" NPT, BLACK; Thread Size - Imperial:1/4" NPT; Thread Size - Metric:-; Cable Diameter Min:19mm; Cable Diameter Max:-; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black; IP / NEMA Rating:IP68 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 66AJ3960
Product Name Cable Gland, Pa66, 1/4 Npt, Black; Thread Size Imperial Essentra Components
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

EMC Cable Gland - 4264016 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.3740 to 0.5512 inch (9.5 to 14 mm)
View Details
3 suppliers
5 Position Mini PL SPEC Pak ® Cable Gland (PM43) - PS4T24-3X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Sensor Wire Seal - BSWS - Conax Technologies
Conax Technologies
Specs
Application Cable & Wire; Sensors
Material Viton
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Multi-Hole Cable Gland - RMH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4803 to 1.27 inch (12.2 to 32.3 mm)
View Details