Essentra Components LED Spacers - Round, Imperial Spacers, Extruded, Natural, T-1 3/4 LEDS2E-8-01

Description
These LED Spacers fit a standard T-1 3/4 LED. They space the LED from the surface of the board. They also minimize shifting and height variation, ensuring product uniformity and production ease. They are natural in color and made of UL94 V-2 rated Nylon.
Request a Quote Datasheet
Description
These LED Spacers fit a standard T-1 3/4 LED. They space the LED from the surface of the board. They also minimize shifting and height variation, ensuring product uniformity and production ease. They are natural in color and made of UL94 V-2 rated Nylon.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Spacers - Round, Imperial Spacers, Extruded, Natural, T-1 3/4 - LEDS2E-8-01 - Essentra Components
Erie, PA, USA
LED Spacers - Round, Imperial Spacers, Extruded, Natural, T-1 3/4
LEDS2E-8-01
LED Spacers - Round, Imperial Spacers, Extruded, Natural, T-1 3/4 LEDS2E-8-01
These LED Spacers fit a standard T-1 3/4 LED. They space the LED from the surface of the board. They also minimize shifting and height variation, ensuring product uniformity and production ease. They are natural in color and made of UL94 V-2 rated Nylon.

These LED Spacers fit a standard T-1 3/4 LED. They space the LED from the surface of the board. They also minimize shifting and height variation, ensuring product uniformity and production ease. They are natural in color and made of UL94 V-2 rated Nylon.

Supplier's Site
Holders, Spacers, Standoffs - RP507-ND - DigiKey
Thief River Falls, MN, United States
Holders, Spacers, Standoffs
RP507-ND
Holders, Spacers, Standoffs RP507-ND
"T1 3/4 LED Standoff Natural Nylon 0.500"" (12.70mm)"

"T1 3/4 LED Standoff Natural Nylon 0.500"" (12.70mm)"

Buy Now Datasheet

Technical Specifications

  Essentra Components DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number LEDS2E-8-01 RP507-ND
Product Name LED Spacers - Round, Imperial Spacers, Extruded, Natural, T-1 3/4 Holders, Spacers, Standoffs
Type & Shape Spacer
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer, PBT - P1399G26-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Stainless Steel Standoffs - BSO4-M3.5-18 - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M30.5 x 0.6
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details