LED SPACER FOR T1 SER 3/8" Product overview: LEDS1E-6-01 from Essentra Components is a Spacer Standoff for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Spacer Standoff, Spacers, Standoffs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 100-LEDS1E-6-01 can be used for catalog matching and distributor lookup.
Manufacturer: Essentra Components
Win Source Part Number: 930036-LEDS1E-6-01
Series: Richco, LEDS1E
Features: T1 LED Standoff Natural Nylon 0.375" (9.53mm)
Package: Bulk
Family Name: LEDS1
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8547.20.0000
Other Part Number: 61190003, LEDS1E- 6-01, LEDS1E- 6-01-ND, LEDS1E- 6-01-NDR, LEDS1E-6-01-ND, LEDS1E601, RPC1099
"T1 LED Standoff Natural Nylon 0.375"" (9.53mm)"
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 100-LEDS1E-6-01 | LEDS1E-6-01 | RPC1099-ND |
| Product Name | Spacer Standoff | LEDs - Spacers, Standoffs - LEDS1E-6-01 | Holders, Spacers, Standoffs |
| Type & Shape | Spacer; Standoff | Standoff |