Essentra Components LEDs - Spacers, Standoffs LEDM-3-18

Description
LED SPACER 5MM T-1-3/4 BLK 18MM
Request a Quote Datasheet
Description
LED SPACER 5MM T-1-3/4 BLK 18MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - Spacers, Standoffs - LEDM-3-18-ND - DigiKey
Thief River Falls, MN, United States
LEDs - Spacers, Standoffs
LEDM-3-18-ND
LEDs - Spacers, Standoffs LEDM-3-18-ND
LED SPACER 5MM T-1-3/4 BLK 18MM

LED SPACER 5MM T-1-3/4 BLK 18MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category LED Mounts and Lenses
Product Number LEDM-3-18-ND
Product Name LEDs - Spacers, Standoffs
LED Hardware LED Spacer
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 3-2316510-3 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Reflector Holder round with 5 mm LED - LFM - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 5 mm
View Details
LED Lenses & Reflectors - 6656690P - RS Components, Ltd.
Specs
LED Hardware LED Lens
Lead Length 17.55 mm (0.6909 inch)
View Details