Essentra Components Pcb Spacer Support, Nylon 6.6, 11.1Mm; Pcb Support Type Essentra Components LCBSBM-7-01A2-RT

Description
PCB SPACER SUPPORT, NYLON 6.6, 11.1MM; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:11.1mm; External Width:4.4mm; Product Range:LCBSBM Series; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes
Description
PCB SPACER SUPPORT, NYLON 6.6, 11.1MM; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:11.1mm; External Width:4.4mm; Product Range:LCBSBM Series; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pcb Spacer Support, Nylon 6.6, 11.1Mm; Pcb Support Type Essentra Components - 69AC6026 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Spacer Support, Nylon 6.6, 11.1Mm; Pcb Support Type Essentra Components
69AC6026
Pcb Spacer Support, Nylon 6.6, 11.1Mm; Pcb Support Type Essentra Components 69AC6026
PCB SPACER SUPPORT, NYLON 6.6, 11.1MM; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:11.1mm; External Width:4.4mm; Product Range:LCBSBM Series; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

PCB SPACER SUPPORT, NYLON 6.6, 11.1MM; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:11.1mm; External Width:4.4mm; Product Range:LCBSBM Series; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 69AC6026
Product Name Pcb Spacer Support, Nylon 6.6, 11.1Mm; Pcb Support Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.2500 inch (6.35 mm)
View Details
Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
ptfe spacer ring -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details