Essentra Components Pcb Spacer Support, Nylon 6.6, 7.9Mm; Pcb Support Type Essentra Components LCBSBM-5-01A2-RT

Description
PCB SPACER SUPPORT, NYLON 6.6, 7.9MM; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:7.9mm; External Width:4.4mm; Product Range:LCBSBM Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Description
PCB SPACER SUPPORT, NYLON 6.6, 7.9MM; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:7.9mm; External Width:4.4mm; Product Range:LCBSBM Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pcb Spacer Support, Nylon 6.6, 7.9Mm; Pcb Support Type Essentra Components - 69AC6024 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Spacer Support, Nylon 6.6, 7.9Mm; Pcb Support Type Essentra Components
69AC6024
Pcb Spacer Support, Nylon 6.6, 7.9Mm; Pcb Support Type Essentra Components 69AC6024
PCB SPACER SUPPORT, NYLON 6.6, 7.9MM; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:7.9mm; External Width:4.4mm; Product Range:LCBSBM Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PCB SPACER SUPPORT, NYLON 6.6, 7.9MM; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:7.9mm; External Width:4.4mm; Product Range:LCBSBM Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 69AC6024
Product Name Pcb Spacer Support, Nylon 6.6, 7.9Mm; Pcb Support Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1058044 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Steel Standoffs - BSO-024-12ZI - bisco industries
Specs
Type & Shape Standoff
View Details