Essentra Components Pcb Spacer Support, Nylon 6.6, 12.7Mm; Pcb Support Type Essentra Components LCBSB-8-01A

Description
PCB SPACER SUPPORT, NYLON 6.6, 12.7MM; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:12.7mm; External Width:7.1mm; Product Range:LCBSB Series; SVHC:No SVHC (15-Jan-2019 RoHS Compliant: Yes
Datasheet
Description
PCB SPACER SUPPORT, NYLON 6.6, 12.7MM; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:12.7mm; External Width:7.1mm; Product Range:LCBSB Series; SVHC:No SVHC (15-Jan-2019 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Spacer Support, Nylon 6.6, 12.7Mm; Pcb Support Type Essentra Components - 69AC6021 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Spacer Support, Nylon 6.6, 12.7Mm; Pcb Support Type Essentra Components
69AC6021
Pcb Spacer Support, Nylon 6.6, 12.7Mm; Pcb Support Type Essentra Components 69AC6021
PCB SPACER SUPPORT, NYLON 6.6, 12.7MM; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:12.7mm; External Width:7.1mm; Product Range:LCBSB Series; SVHC:No SVHC (15-Jan-2019 RoHS Compliant: Yes

PCB SPACER SUPPORT, NYLON 6.6, 12.7MM; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:12.7mm; External Width:7.1mm; Product Range:LCBSB Series; SVHC:No SVHC (15-Jan-2019 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 69AC6021
Product Name Pcb Spacer Support, Nylon 6.6, 12.7Mm; Pcb Support Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 2218 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
1/8
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Body Length 0.1250 inch (3.17 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Powerpole ® 15-45 Spacer Red, Short w/Hole - 1399G1-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details