Essentra Components Board Supports LCBSB-6-01A-RT

Description
"Board Support Snap Lock / Adhesive Nylon 0.375"" (9.53mm) 3/8"""
Request a Quote Datasheet
Description
"Board Support Snap Lock / Adhesive Nylon 0.375"" (9.53mm) 3/8"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - RPC1750-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
RPC1750-ND
Board Supports RPC1750-ND
"Board Support Snap Lock / Adhesive Nylon 0.375"" (9.53mm) 3/8"""

"Board Support Snap Lock / Adhesive Nylon 0.375"" (9.53mm) 3/8"""

Buy Now Datasheet
Pcb Mounting, Round, Nylon, 17.8Mm X 9.5Mm; Pcb Support Type Essentra Components - 28AH1218 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mounting, Round, Nylon, 17.8Mm X 9.5Mm; Pcb Support Type Essentra Components
28AH1218
Pcb Mounting, Round, Nylon, 17.8Mm X 9.5Mm; Pcb Support Type Essentra Components 28AH1218
PCB MOUNTING, ROUND, NYLON, 17.8MM X 9.5MM; PCB SUPPORT TYPE:LOCK-IN SUPPORT WITH ADHESIVE BASE; PCB SUPPORT MATERIAL:NYLON (POLYAMIDE); HEIGHT:9.53MM; EXTERNAL WIDTH:17.78MM; PRODUCT RANGE:-; BODY DIAMETER:7.1MM ROHS COMPLIANT: YES

PCB MOUNTING, ROUND, NYLON, 17.8MM X 9.5MM; PCB SUPPORT TYPE:LOCK-IN SUPPORT WITH ADHESIVE BASE; PCB SUPPORT MATERIAL:NYLON (POLYAMIDE); HEIGHT:9.53MM; EXTERNAL WIDTH:17.78MM; PRODUCT RANGE:-; BODY DIAMETER:7.1MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number RPC1750-ND 28AH1218
Product Name Board Supports Pcb Mounting, Round, Nylon, 17.8Mm X 9.5Mm; Pcb Support Type Essentra Components
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-032-18 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers