Essentra Components Board Supports LCBSB-3-01A-RT

Description
"Board Support Snap Lock / Adhesive Nylon 0.188"" (4.78mm) 3/16"""
Request a Quote Datasheet
Description
"Board Support Snap Lock / Adhesive Nylon 0.188"" (4.78mm) 3/16"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - RPC1749-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
RPC1749-ND
Board Supports RPC1749-ND
"Board Support Snap Lock / Adhesive Nylon 0.188"" (4.78mm) 3/16"""

"Board Support Snap Lock / Adhesive Nylon 0.188"" (4.78mm) 3/16"""

Buy Now Datasheet
Pcb Mounting, Round, Nylon, 17.8Mm X 4.8Mm; Pcb Support Type Essentra Components - 28AH1216 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mounting, Round, Nylon, 17.8Mm X 4.8Mm; Pcb Support Type Essentra Components
28AH1216
Pcb Mounting, Round, Nylon, 17.8Mm X 4.8Mm; Pcb Support Type Essentra Components 28AH1216
PCB MOUNTING, ROUND, NYLON, 17.8MM X 4.8MM; PCB SUPPORT TYPE:LOCK-IN SUPPORT WITH ADHESIVE BASE; PCB SUPPORT MATERIAL:NYLON (POLYAMIDE); HEIGHT:4.78MM; EXTERNAL WIDTH:17.78MM; PRODUCT RANGE:-; BODY DIAMETER:7.1MM ROHS COMPLIANT: YES

PCB MOUNTING, ROUND, NYLON, 17.8MM X 4.8MM; PCB SUPPORT TYPE:LOCK-IN SUPPORT WITH ADHESIVE BASE; PCB SUPPORT MATERIAL:NYLON (POLYAMIDE); HEIGHT:4.78MM; EXTERNAL WIDTH:17.78MM; PRODUCT RANGE:-; BODY DIAMETER:7.1MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number RPC1749-ND 28AH1216
Product Name Board Supports Pcb Mounting, Round, Nylon, 17.8Mm X 4.8Mm; Pcb Support Type Essentra Components
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Cube Standoff - CUBE series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Threaded
Material Metal; Zinc diecast
View Details
Powerpole ® 75 Long Spacer, Red - 1399G21-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Fixturing Small Cylindrical Riser - BJ601 - Imao-Fixtureworks
Specs
Type & Shape Standoff; Male/Female Standoff; Round
Mounting Threaded
Material Metal; Steel
View Details