Essentra Components PCB Supports - Locking Arrowhead/Locking Bayonet LCBSA-6-16-19

Description
These spacers are our most popular style. Both ends easily snap in by hand and lock into place. Available in many different styles for different spacer lengths, hole diameters, panel thicknesses and materials
Request a Quote Datasheet
Description
These spacers are our most popular style. Both ends easily snap in by hand and lock into place. Available in many different styles for different spacer lengths, hole diameters, panel thicknesses and materials
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Supports - Locking Arrowhead/Locking Bayonet - LCBSA-6-16-19 - Essentra Components
Erie, PA, USA
PCB Supports - Locking Arrowhead/Locking Bayonet
LCBSA-6-16-19
PCB Supports - Locking Arrowhead/Locking Bayonet LCBSA-6-16-19
These spacers are our most popular style. Both ends easily snap in by hand and lock into place. Available in many different styles for different spacer lengths, hole diameters, panel thicknesses and materials

These spacers are our most popular style. Both ends easily snap in by hand and lock into place. Available in many different styles for different spacer lengths, hole diameters, panel thicknesses and materials

Supplier's Site
Board Supports - LCBSA-6-16-19-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
LCBSA-6-16-19-ND
Board Supports LCBSA-6-16-19-ND
"Board Support Snap Lock / Snap Lock Nylon 1.000"" (25.40mm) 1"""

"Board Support Snap Lock / Snap Lock Nylon 1.000"" (25.40mm) 1"""

Buy Now Datasheet

Technical Specifications

  Essentra Components DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number LCBSA-6-16-19 LCBSA-6-16-19-ND
Product Name PCB Supports - Locking Arrowhead/Locking Bayonet Board Supports
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Tapping Standoff - TPS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass; Steel
View Details
Powerpole ® 75 Short Spacer, Red - 1399G23 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details