Essentra Components PCB Supports - Locking Arrowhead/Locking Bayonet LCBS-3-01

Description
These spacers are our most popular style. Both ends easily snap in by hand and lock into place. Available in many different styles for different spacer lengths, hole diameters, panel thicknesses and materials
Request a Quote Datasheet
Description
These spacers are our most popular style. Both ends easily snap in by hand and lock into place. Available in many different styles for different spacer lengths, hole diameters, panel thicknesses and materials
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Supports - Locking Arrowhead/Locking Bayonet - LCBS-3-01 - Essentra Components
Erie, PA, USA
PCB Supports - Locking Arrowhead/Locking Bayonet
LCBS-3-01
PCB Supports - Locking Arrowhead/Locking Bayonet LCBS-3-01
These spacers are our most popular style. Both ends easily snap in by hand and lock into place. Available in many different styles for different spacer lengths, hole diameters, panel thicknesses and materials

These spacers are our most popular style. Both ends easily snap in by hand and lock into place. Available in many different styles for different spacer lengths, hole diameters, panel thicknesses and materials

Supplier's Site
Board Supports - RP425-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
RP425-ND
Board Supports RP425-ND
"Board Support Snap Lock / Snap Lock Nylon 0.188"" (4.78mm) 3/16"""

"Board Support Snap Lock / Snap Lock Nylon 0.188"" (4.78mm) 3/16"""

Buy Now Datasheet
Pcb Spacer Support, Nylon 6.6, 4.8Mm; Pcb Support Type Essentra Components - 69AC6016 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Spacer Support, Nylon 6.6, 4.8Mm; Pcb Support Type Essentra Components
69AC6016
Pcb Spacer Support, Nylon 6.6, 4.8Mm; Pcb Support Type Essentra Components 69AC6016
PCB SPACER SUPPORT, NYLON 6.6, 4.8MM; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:4.8mm; External Width:7.1mm; Product Range:LCBS Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PCB SPACER SUPPORT, NYLON 6.6, 4.8MM; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:4.8mm; External Width:7.1mm; Product Range:LCBS Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet
Pcb Mounting, Round Nylon 7.1Mm X 4.8Mm; Pcb Support Type Essentra Components - 28AH1211 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mounting, Round Nylon 7.1Mm X 4.8Mm; Pcb Support Type Essentra Components
28AH1211
Pcb Mounting, Round Nylon 7.1Mm X 4.8Mm; Pcb Support Type Essentra Components 28AH1211
PCB MOUNTING, ROUND NYLON 7.1Mm x 4.8MM; PCB SUPPORT TYPE:LOCK-IN SUPPORT FOR BASE; PCB SUPPORT MATERIAL:NYLON (POLYAMIDE); HEIGHT:4.8MM; EXTERNAL WIDTH:7.112MM; PRODUCT RANGE:-; BODY DIAMETER:7.1MM; OVERALL LENGTH:4.8MM ROHS COMPLIANT: YES

PCB MOUNTING, ROUND NYLON 7.1Mm x 4.8MM; PCB SUPPORT TYPE:LOCK-IN SUPPORT FOR BASE; PCB SUPPORT MATERIAL:NYLON (POLYAMIDE); HEIGHT:4.8MM; EXTERNAL WIDTH:7.112MM; PRODUCT RANGE:-; BODY DIAMETER:7.1MM; OVERALL LENGTH:4.8MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number LCBS-3-01 RP425-ND 69AC6016
Product Name PCB Supports - Locking Arrowhead/Locking Bayonet Board Supports Pcb Spacer Support, Nylon 6.6, 4.8Mm; Pcb Support Type Essentra Components
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive Standoff - AST Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details
Powerpole ® 15-45 Spacer, PBT - P1399G26-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Fixturing Cylindrical Riser - BJ600 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Mounting Threaded
Material Metal; Steel
View Details