Essentra Components PCB Supports - Locking Arrowhead/Locking Bayonet LCBS-2-8-01

Description
These spacers are our most popular style. Both ends easily snap in by hand and lock into place. Available in many different styles for different spacer lengths, hole diameters, panel thicknesses and materials
Request a Quote Datasheet
Description
These spacers are our most popular style. Both ends easily snap in by hand and lock into place. Available in many different styles for different spacer lengths, hole diameters, panel thicknesses and materials
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Supports - Locking Arrowhead/Locking Bayonet - LCBS-2-8-01 - Essentra Components
Erie, PA, USA
PCB Supports - Locking Arrowhead/Locking Bayonet
LCBS-2-8-01
PCB Supports - Locking Arrowhead/Locking Bayonet LCBS-2-8-01
These spacers are our most popular style. Both ends easily snap in by hand and lock into place. Available in many different styles for different spacer lengths, hole diameters, panel thicknesses and materials

These spacers are our most popular style. Both ends easily snap in by hand and lock into place. Available in many different styles for different spacer lengths, hole diameters, panel thicknesses and materials

Supplier's Site
Board Supports - RPC1529-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
RPC1529-ND
Board Supports RPC1529-ND
"Board Support Snap Lock / Snap Lock Nylon 0.500"" (12.70mm) 1/2"""

"Board Support Snap Lock / Snap Lock Nylon 0.500"" (12.70mm) 1/2"""

Buy Now Datasheet

Technical Specifications

  Essentra Components DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number LCBS-2-8-01 RPC1529-ND
Product Name PCB Supports - Locking Arrowhead/Locking Bayonet Board Supports
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle PCB Standoff - LPZA-1 - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female / Female Standoff
Mounting M3 Screw Mount
Material Plastic; PC(UL94V-2)
View Details
Stainless Steel Standoffs - BSO4-440-14NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details