Essentra Components Pcb Support, 14Mm, Pk40; Pcb Support Type Essentra Components LCBS-14M-01

Description
PCB SUPPORT, 14MM, PK40; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:14mm; External Width:4mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Bore Size:1.57mm; Overall Length:29.8mm; Panel RoHS Compliant: Yes
Datasheet
Description
PCB SUPPORT, 14MM, PK40; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:14mm; External Width:4mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Bore Size:1.57mm; Overall Length:29.8mm; Panel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Support, 14Mm, Pk40; Pcb Support Type Essentra Components - 91T4977 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Support, 14Mm, Pk40; Pcb Support Type Essentra Components
91T4977
Pcb Support, 14Mm, Pk40; Pcb Support Type Essentra Components 91T4977
PCB SUPPORT, 14MM, PK40; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:14mm; External Width:4mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Bore Size:1.57mm; Overall Length:29.8mm; Panel RoHS Compliant: Yes

PCB SUPPORT, 14MM, PK40; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:14mm; External Width:4mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Bore Size:1.57mm; Overall Length:29.8mm; Panel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 91T4977
Product Name Pcb Support, 14Mm, Pk40; Pcb Support Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

PCB Spacers - 2652265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Cpvc
Outside Diameter 0.3740 inch (9.5 mm)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-6440-16 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers