Essentra Components PCB Supports - Locking Arrowhead/Locking Bayonet LCBS-10-01

Description
These spacers are our most popular style. Both ends easily snap in by hand and lock into place. Available in many different styles for different spacer lengths, hole diameters, panel thicknesses and materials
Request a Quote Datasheet
Description
These spacers are our most popular style. Both ends easily snap in by hand and lock into place. Available in many different styles for different spacer lengths, hole diameters, panel thicknesses and materials
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Supports - Locking Arrowhead/Locking Bayonet - LCBS-10-01 - Essentra Components
Erie, PA, USA
PCB Supports - Locking Arrowhead/Locking Bayonet
LCBS-10-01
PCB Supports - Locking Arrowhead/Locking Bayonet LCBS-10-01
These spacers are our most popular style. Both ends easily snap in by hand and lock into place. Available in many different styles for different spacer lengths, hole diameters, panel thicknesses and materials

These spacers are our most popular style. Both ends easily snap in by hand and lock into place. Available in many different styles for different spacer lengths, hole diameters, panel thicknesses and materials

Supplier's Site
Board Supports - RP431-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
RP431-ND
Board Supports RP431-ND
"Board Support Snap Lock / Snap Lock Nylon 0.625"" (15.88mm) 5/8"""

"Board Support Snap Lock / Snap Lock Nylon 0.625"" (15.88mm) 5/8"""

Buy Now Datasheet
Pcb Mounting, Round, Nylon, 7.1Mm X 15.9Mm; Pcb Support Type Essentra Components - 28AH1207 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mounting, Round, Nylon, 7.1Mm X 15.9Mm; Pcb Support Type Essentra Components
28AH1207
Pcb Mounting, Round, Nylon, 7.1Mm X 15.9Mm; Pcb Support Type Essentra Components 28AH1207
PCB MOUNTING, ROUND, NYLON, 7.1MM X 15.9MM; PCB SUPPORT TYPE:LOCK-IN SUPPORT FOR BASE; PCB SUPPORT MATERIAL:NYLON (POLYAMIDE); HEIGHT:15.9MM; EXTERNAL WIDTH:7.112MM; PRODUCT RANGE:-; BODY DIAMETER:7.1MM; OVERALL LENGTH:15.9MM ROHS COMPLIANT: YES

PCB MOUNTING, ROUND, NYLON, 7.1MM X 15.9MM; PCB SUPPORT TYPE:LOCK-IN SUPPORT FOR BASE; PCB SUPPORT MATERIAL:NYLON (POLYAMIDE); HEIGHT:15.9MM; EXTERNAL WIDTH:7.112MM; PRODUCT RANGE:-; BODY DIAMETER:7.1MM; OVERALL LENGTH:15.9MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number LCBS-10-01 RP431-ND 28AH1207
Product Name PCB Supports - Locking Arrowhead/Locking Bayonet Board Supports Pcb Mounting, Round, Nylon, 7.1Mm X 15.9Mm; Pcb Support Type Essentra Components
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer, PBT - P1399G26 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-632-32 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details