Essentra Components PCB Supports - Key Hole/Non-Locking Bayonet KSLBN-6-01

Description
These spacers have a keyslot design that allows for easy removal to facilitate removal. The keyslot design leaves minimal protrusion below the board. The larger base on the keyslot side is for easy identification of mounting end
Request a Quote Datasheet
Description
These spacers have a keyslot design that allows for easy removal to facilitate removal. The keyslot design leaves minimal protrusion below the board. The larger base on the keyslot side is for easy identification of mounting end
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Supports - Key Hole/Non-Locking Bayonet - KSLBN-6-01 - Essentra Components
Erie, PA, USA
PCB Supports - Key Hole/Non-Locking Bayonet
KSLBN-6-01
PCB Supports - Key Hole/Non-Locking Bayonet KSLBN-6-01
These spacers have a keyslot design that allows for easy removal to facilitate removal. The keyslot design leaves minimal protrusion below the board. The larger base on the keyslot side is for easy identification of mounting end

These spacers have a keyslot design that allows for easy removal to facilitate removal. The keyslot design leaves minimal protrusion below the board. The larger base on the keyslot side is for easy identification of mounting end

Supplier's Site
Board Supports - RPC4180-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
RPC4180-ND
Board Supports RPC4180-ND
"Board Support Snap Lock / Key Slot Nylon 0.375"" (9.53mm) 3/8"""

"Board Support Snap Lock / Key Slot Nylon 0.375"" (9.53mm) 3/8"""

Buy Now Datasheet

Technical Specifications

  Essentra Components DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number KSLBN-6-01 RPC4180-ND
Product Name PCB Supports - Key Hole/Non-Locking Bayonet Board Supports
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75 Short Spacer, Red - 1399G23 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-632-26 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details